Vicor Corporation SMD 36V 5.56A 200W DC-DC Converter IC MPRM28AF360M120A00

Description
Module DC-DC 28VIN 1-OUT 36V 5.56A 200W 56-Pin SMD Module Product overview: MPRM28AF360M120A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36V, 5.56A, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 36V, 5.56A, 200W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MPRM28AF360M120A 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 28VIN 1-OUT 36V 5.56A 200W 56-Pin SMD Module Product overview: MPRM28AF360M120A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36V, 5.56A, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 36V, 5.56A, 200W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MPRM28AF360M120A 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 36V 5.56A 200W DC-DC Converter IC - 922-MPRM28AF360M120A00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36V 5.56A 200W DC-DC Converter IC
922-MPRM28AF360M120A00
SMD 36V 5.56A 200W DC-DC Converter IC 922-MPRM28AF360M120A00
Module DC-DC 28VIN 1-OUT 36V 5.56A 200W 56-Pin SMD Module Product overview: MPRM28AF360M120A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36V, 5.56A, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 36V, 5.56A, 200W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MPRM28AF360M120A 00 can be used for catalog matching and distributor lookup.

Module DC-DC 28VIN 1-OUT 36V 5.56A 200W 56-Pin SMD Module Product overview: MPRM28AF360M120A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36V, 5.56A, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 36V, 5.56A, 200W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MPRM28AF360M120A00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1350550-MPRM28AF360M120A00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350550-MPRM28AF360M120A00
Power Supplies - Board Mount - DC DC Converters 1350550-MPRM28AF360M120A00
Win Source Part Number: 1350550-MPRM28AF360M 120A00 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® PRM® (200W) Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tray Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Standard Package: 25 Power (Watts): 200 W Number of Outputs: 1 Current - Output (Max): 5.56A Voltage - Input (Min): 14V Voltage - Input (Max): 50V Voltage - Output 1: 26 ~ 50V Efficiency: 95.5% Mounting Type: Surface Mount Package / Case: Module Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Approval Agency: CE California Prop 65: Warning Information

Win Source Part Number: 1350550-MPRM28AF360M120A00
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® PRM® (200W)
Type: Non-Isolated PoL Module
Features: Adjustable Output
Package: Tray
Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
Standard Package: 25
Power (Watts): 200 W
Number of Outputs: 1
Current - Output (Max): 5.56A
Voltage - Input (Min): 14V
Voltage - Input (Max): 50V
Voltage - Output 1: 26 ~ 50V
Efficiency: 95.5%
Mounting Type: Surface Mount
Package / Case: Module
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Approval Agency: CE
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-MPRM28AF360M120A00 1350550-MPRM28AF360M120A00
Product Name SMD 36V 5.56A 200W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Output Voltage 36 volts 14 to 50 volts
Unlock Full Specs
to access all available technical data