Vicor Corporation Power Line Filters MI-RAM-M1-02

Description
Power Line Filters MI-RAM-M1-02
Description
Power Line Filters MI-RAM-M1-02

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Power Line Filters
MI-RAM-M1-02
Power Line Filters MI-RAM-M1-02
Power Line Filters MI-RAM-M1-02

Power Line Filters MI-RAM-M1-02

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Attenuators
Product Number MI-RAM-M1-02
Product Name Power Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D11786-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details