Vicor Corporation 500W DC-DC Converter IC M-FIAM9H21

Description
DC-DC Regulated Power Supply Module, 1 Output, 500W, Hybrid, PACKAGE-9 Product overview: M-FIAM9H21 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500W, DC-DC Converter IC, External/Internal Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 131-M-FIAM9H21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 500W, Hybrid, PACKAGE-9 Product overview: M-FIAM9H21 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500W, DC-DC Converter IC, External/Internal Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 131-M-FIAM9H21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W DC-DC Converter IC - 131-M-FIAM9H21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W DC-DC Converter IC
131-M-FIAM9H21
500W DC-DC Converter IC 131-M-FIAM9H21
DC-DC Regulated Power Supply Module, 1 Output, 500W, Hybrid, PACKAGE-9 Product overview: M-FIAM9H21 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500W, DC-DC Converter IC, External/Internal Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 131-M-FIAM9H21 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 500W, Hybrid, PACKAGE-9 Product overview: M-FIAM9H21 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500W, DC-DC Converter IC, External/Internal Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 131-M-FIAM9H21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 131-M-FIAM9H21
Product Name 500W DC-DC Converter IC
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205PE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
DC to DC Converter - AAT1219IWP-1-3.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details