Vicor Corporation Connectors,Interconnects M-FIAM3M21

Description
Category: Connectors,Interconn ects Packaging: Cut Tape (CT) Part Status: Active Filter Type: SD/ED/HD Voltage Rating: 600V Current Rating: 22.3A Mounting Style: Through Hole Termination Style: Requires Holder Capacitance: 17pF Manufacturer: AMIS
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Packaging: Cut Tape (CT) Part Status: Active Filter Type: SD/ED/HD Voltage Rating: 600V Current Rating: 22.3A Mounting Style: Through Hole Termination Style: Requires Holder Capacitance: 17pF Manufacturer: AMIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Packaging: Cut Tape (CT) Part Status: Active Filter Type: SD/ED/HD Voltage Rating: 600V Current Rating: 22.3A Mounting Style: Through Hole Termination Style: Requires Holder Capacitance: 17pF Manufacturer: AMIS

Category: Connectors,Interconnects
Packaging: Cut Tape (CT)
Part Status: Active
Filter Type: SD/ED/HD
Voltage Rating: 600V
Current Rating: 22.3A
Mounting Style: Through Hole
Termination Style: Requires Holder
Capacitance: 17pF
Manufacturer: AMIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details