Vicor Corporation Inductors, Coils, Chokes - Fixed Inductors FPT705-230-R

Description
Win Source Part Number: 1272495-FPT705-230-R Category: Inductors, Coils, Chokes>Fixed Inductors Series: FLAT-PAC, FPT705 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 230 nH Height - Seated (Max): 0.211" (5.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 0.65mOhm Supplier Device Package: 2727 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.276" W (7.20mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 13 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vicor Corporation Other Names: 1102-FPT705-230-RTR, FPT705230R Current - Saturation (Isat): 23A
Request a Quote
Description
Win Source Part Number: 1272495-FPT705-230-R Category: Inductors, Coils, Chokes>Fixed Inductors Series: FLAT-PAC, FPT705 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 230 nH Height - Seated (Max): 0.211" (5.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 0.65mOhm Supplier Device Package: 2727 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.276" W (7.20mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 13 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vicor Corporation Other Names: 1102-FPT705-230-RTR, FPT705230R Current - Saturation (Isat): 23A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272495-FPT705-230-R
Inductors, Coils, Chokes - Fixed Inductors 1272495-FPT705-230-R
Win Source Part Number: 1272495-FPT705-230-R Category: Inductors, Coils, Chokes>Fixed Inductors Series: FLAT-PAC, FPT705 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 230 nH Height - Seated (Max): 0.211" (5.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 0.65mOhm Supplier Device Package: 2727 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.276" W (7.20mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 13 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vicor Corporation Other Names: 1102-FPT705-230-RTR, FPT705230R Current - Saturation (Isat): 23A

Win Source Part Number: 1272495-FPT705-230-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FLAT-PAC, FPT705
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 230 nH
Height - Seated (Max): 0.211" (5.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 0.65mOhm
Supplier Device Package: 2727
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.276" W (7.20mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 13 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vicor Corporation
Other Names: 1102-FPT705-230-RTR,FPT705230R
Current - Saturation (Isat): 23A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1272495-FPT705-230-R
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details