Win Source Part Number: 1117696-FPT1006-340-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FPT1006
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 340 nH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 620
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.380" L x 0.335" W (9.65mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
Current Rating (Amps): 19 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vicor Corporation
Other Names: 1102-FPT1006-340-RTR
Current - Saturation (Isat): 40.5A
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1117696-FPT1006-340-R |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard; Wirewound |
| Core Material | Ferrite |
| Application | RF Choke |