Vicor Corporation Power Supplies - Board Mount - AC DC Converters FE175D480T033FP-00

Description
Win Source Part Number: 1349461-FE175D480T03 3FP-00 Category: Power Supplies - Board Mount - AC DC Converters Series: VI Brick® AC Front End (330W) Type: Enclosed Features: PFC Package: Tray Size / Dimension: 3.75" L x 1.50" W x 0.38" H (95.3mm x 38.2mm x 9.6mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 330 W Voltage - Input: 85 ~ 264 VAC Weight: 0.245 lb (111.13 g) Number of Outputs: 1 Current - Output (Max): 6.9A Voltage - Output 1: 48V Efficiency: 94% Line Regulation: 1% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 12-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: FE175 Product Status: Obsolete Approval Agency: CE, cULus, EN, IEC, TUV California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349461-FE175D480T03 3FP-00 Category: Power Supplies - Board Mount - AC DC Converters Series: VI Brick® AC Front End (330W) Type: Enclosed Features: PFC Package: Tray Size / Dimension: 3.75" L x 1.50" W x 0.38" H (95.3mm x 38.2mm x 9.6mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 330 W Voltage - Input: 85 ~ 264 VAC Weight: 0.245 lb (111.13 g) Number of Outputs: 1 Current - Output (Max): 6.9A Voltage - Output 1: 48V Efficiency: 94% Line Regulation: 1% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 12-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: FE175 Product Status: Obsolete Approval Agency: CE, cULus, EN, IEC, TUV California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1349461-FE175D480T033FP-00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1349461-FE175D480T033FP-00
Power Supplies - Board Mount - AC DC Converters 1349461-FE175D480T033FP-00
Win Source Part Number: 1349461-FE175D480T03 3FP-00 Category: Power Supplies - Board Mount - AC DC Converters Series: VI Brick® AC Front End (330W) Type: Enclosed Features: PFC Package: Tray Size / Dimension: 3.75" L x 1.50" W x 0.38" H (95.3mm x 38.2mm x 9.6mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 330 W Voltage - Input: 85 ~ 264 VAC Weight: 0.245 lb (111.13 g) Number of Outputs: 1 Current - Output (Max): 6.9A Voltage - Output 1: 48V Efficiency: 94% Line Regulation: 1% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 12-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: FE175 Product Status: Obsolete Approval Agency: CE, cULus, EN, IEC, TUV California Prop 65: Warning Information

Win Source Part Number: 1349461-FE175D480T033FP-00
Category: Power Supplies - Board Mount - AC DC Converters
Series: VI Brick® AC Front End (330W)
Type: Enclosed
Features: PFC
Package: Tray
Size / Dimension: 3.75" L x 1.50" W x 0.38" H (95.3mm x 38.2mm x 9.6mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 330 W
Voltage - Input: 85 ~ 264 VAC
Weight: 0.245 lb (111.13 g)
Number of Outputs: 1
Current - Output (Max): 6.9A
Voltage - Output 1: 48V
Efficiency: 94%
Line Regulation: 1%
Load Regulation: 1%
Mounting Type: Through Hole
Package / Case: 12-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: FE175
Product Status: Obsolete
Approval Agency: CE, cULus, EN, IEC, TUV
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1349461-FE175D480T033FP-00
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995CZ - ICE5BR3995CZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
PMIC - RMS to DC Converters - AD737JN - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
Input Voltage ? to 16.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details