Vicor Corporation Power Supplies - Board Mount DC DC Converters DCM4623TD2H26F0T70

Description
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: DCM™ Package: Bulk Product Status: Active Type: Isolated Module Number of Outputs: 1 Voltage - Input (Min): 200V Current - Output (Max): 25A Voltage - Isolation: 4.242 kV
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: DCM™ Package: Bulk Product Status: Active Type: Isolated Module Number of Outputs: 1 Voltage - Input (Min): 200V Current - Output (Max): 25A Voltage - Isolation: 4.242 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: DCM™ Package: Bulk Product Status: Active Type: Isolated Module Number of Outputs: 1 Voltage - Input (Min): 200V Current - Output (Max): 25A Voltage - Isolation: 4.242 kV

Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: DCM™
Package: Bulk
Product Status: Active
Type: Isolated Module
Number of Outputs: 1
Voltage - Input (Min): 200V
Current - Output (Max): 25A
Voltage - Isolation: 4.242 kV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224520P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8214-01CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LMZ35003 2.5A SIMPLE SWITCHER? Power Module with 7V-50V Input in QFN package - LMZ35003RKGR - Texas Instruments
Specs
Package Type Other; B1QFN
Features EMI Tested,Enable,Frequency Synchronization,Power Good,Remote Sense,Tracking
Output Voltage 2.5 to 15 volts
View Details
3 suppliers