Vicor Corporation Through-Hole Isolated 24V 600W DC-DC Converter IC DCM4623TD2H26F0T00

Description
Isolated DC/DC Converters - Through Hole 4623 DCM 6/1 K 24V 600W TH Product overview: DCM4623TD2H26F0T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 24V, 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 24V, 600W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM4623TD2H26F0T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated DC/DC Converters - Through Hole 4623 DCM 6/1 K 24V 600W TH Product overview: DCM4623TD2H26F0T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 24V, 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 24V, 600W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM4623TD2H26F0T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Isolated 24V 600W DC-DC Converter IC - 922-DCM4623TD2H26F0T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Isolated 24V 600W DC-DC Converter IC
922-DCM4623TD2H26F0T00
Through-Hole Isolated 24V 600W DC-DC Converter IC 922-DCM4623TD2H26F0T00
Isolated DC/DC Converters - Through Hole 4623 DCM 6/1 K 24V 600W TH Product overview: DCM4623TD2H26F0T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 24V, 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 24V, 600W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM4623TD2H26F0T 00 can be used for catalog matching and distributor lookup.

Isolated DC/DC Converters - Through Hole 4623 DCM 6/1 K 24V 600W TH Product overview: DCM4623TD2H26F0T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 24V, 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 24V, 600W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM4623TD2H26F0T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (600W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 1 Applications: ITE (Commercial) Features: OCP, OTP, OVP, SCP, UVLO Operating Temperature: -40°C ~ 125°C

Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (600W)
Package: Tray
Product Status: Active
Type: Isolated Module
Number of Outputs: 1
Applications: ITE (Commercial)
Features: OCP, OTP, OVP, SCP, UVLO
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM4623TD2H26F0T00
Product Name Through-Hole Isolated 24V 600W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details