Vicor Corporation Power Supplies - Board Mount DC DC Converters DCM4623TD2H15E0T00

Description
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (500W) Package: Tray Number of Outputs: 1 Product Status: Active Mounting Type: Through Hole Type: Isolated Module Package / Case: 9-DIP Module Size / Dimension: 1.89" L x 0.90" W x 0.29" H (47.9mm x 22.8mm x 7.3mm)
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (500W) Package: Tray Number of Outputs: 1 Product Status: Active Mounting Type: Through Hole Type: Isolated Module Package / Case: 9-DIP Module Size / Dimension: 1.89" L x 0.90" W x 0.29" H (47.9mm x 22.8mm x 7.3mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (500W) Package: Tray Number of Outputs: 1 Product Status: Active Mounting Type: Through Hole Type: Isolated Module Package / Case: 9-DIP Module Size / Dimension: 1.89" L x 0.90" W x 0.29" H (47.9mm x 22.8mm x 7.3mm)

Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (500W)
Package: Tray
Number of Outputs: 1
Product Status: Active
Mounting Type: Through Hole
Type: Isolated Module
Package / Case: 9-DIP Module
Size / Dimension: 1.89" L x 0.90" W x 0.29" H (47.9mm x 22.8mm x 7.3mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 350mA 600kHz 95V Step-Down DC-DC Converter IC - 739-LM5008MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 75 volts
Input Voltage 95 volts
View Details
2 suppliers