Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (600W)
Package: Bulk
Product Status: Active
Type: Isolated Module
Applications: ITE (Commercial)
Voltage - Isolation: 4.242 kV
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Bulk |