Vicor Corporation Power Supplies - Board Mount DC DC Converters DCM3623TA5N53B4T00

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (240W) Package: Box Product Status: Active Type: Isolated Module Voltage - Input (Min): 43V Voltage - Input (Max): 154V Voltage - Output 1: 48V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (240W) Package: Box Product Status: Active Type: Isolated Module Voltage - Input (Min): 43V Voltage - Input (Max): 154V Voltage - Output 1: 48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (240W) Package: Box Product Status: Active Type: Isolated Module Voltage - Input (Min): 43V Voltage - Input (Max): 154V Voltage - Output 1: 48V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (240W)
Package: Box
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 43V
Voltage - Input (Max): 154V
Voltage - Output 1: 48V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Buck 25A Step-Down DC-DC Converter IC - 739-IR38063M - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 21 volts
IOUT 25 amps
View Details
DC-DC Converters ICs - 1222927 - RS Components, Ltd.
Specs
Package Type TO-263; Other; To-263
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details
40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS - ACT4752 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details