Vicor Corporation 80W DC-DC Converter IC DCM3623T75X1380T00

Description
DC-DC Regulated Power Supply Module, 1 Output, 80W, Hybrid, PACKAGE-9 Product overview: DCM3623T75X1380T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T75X1380T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 80W, Hybrid, PACKAGE-9 Product overview: DCM3623T75X1380T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T75X1380T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80W DC-DC Converter IC - 922-DCM3623T75X1380T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80W DC-DC Converter IC
922-DCM3623T75X1380T00
80W DC-DC Converter IC 922-DCM3623T75X1380T00
DC-DC Regulated Power Supply Module, 1 Output, 80W, Hybrid, PACKAGE-9 Product overview: DCM3623T75X1380T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T75X1380T 00 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 80W, Hybrid, PACKAGE-9 Product overview: DCM3623T75X1380T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T75X1380T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® Package: Bulk Product Status: Active Type: Isolated Module Voltage - Input (Min): 9V Voltage - Input (Max): 75V Voltage - Output 1: 12V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM®
Package: Bulk
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 9V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM3623T75X1380T00
Product Name 80W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Input Voltage 75 volts
Unlock Full Specs
to access all available technical data