Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (160W)
Package: Tray
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Voltage - Input (Max): 50V
Voltage - Input (Min): 9V
Operating Temperature: -40°C ~ 125°C (With Derating)
Mounting Type: Through Hole
Base Product Number: DCM3623
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tray |