Win Source Part Number: 1351384-DCM3623T50T0
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® DCM® (80W)
Type: Isolated Module
Features: OCP, OTP, OVP, SCP, UVLO
Package: Bulk
Size / Dimension: 1.52" L x 0.90" W x 0.28" H (38.72mm x 22.8mm x 7.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 80 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 9V
Voltage - Input (Max): 50V
Voltage - Output 1: 5V
Efficiency: 88.1%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: DCM3623
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1351384-DCM3623T50T0680T70 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Bulk |