Vicor Corporation 50V DC-DC Converter IC DCM3623T50M31C2T00

Description
50V DC-DC Converter, 1 Output, 9-Term, Board Mount Product overview: DCM3623T50M31C2T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T50M31C2T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V DC-DC Converter, 1 Output, 9-Term, Board Mount Product overview: DCM3623T50M31C2T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T50M31C2T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V DC-DC Converter IC - 922-DCM3623T50M31C2T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V DC-DC Converter IC
922-DCM3623T50M31C2T00
50V DC-DC Converter IC 922-DCM3623T50M31C2T00
50V DC-DC Converter, 1 Output, 9-Term, Board Mount Product overview: DCM3623T50M31C2T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T50M31C2T 00 can be used for catalog matching and distributor lookup.

50V DC-DC Converter, 1 Output, 9-Term, Board Mount Product overview: DCM3623T50M31C2T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T50M31C2T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1337699-DCM3623T50M31C2T00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337699-DCM3623T50M31C2T00
Power Supplies - Board Mount - DC DC Converters 1337699-DCM3623T50M31C2T00
Win Source Part Number: 1337699-DCM3623T50M3 1C2T00 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® DCM® (320W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 320 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 11.5A Voltage - Input (Min): 16V Voltage - Input (Max): 50V Voltage - Output 1: 28V Efficiency: 93.6% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: DCM3623 California Prop 65: Warning Information

Win Source Part Number: 1337699-DCM3623T50M31C2T00
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® DCM® (320W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 320 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 11.5A
Voltage - Input (Min): 16V
Voltage - Input (Max): 50V
Voltage - Output 1: 28V
Efficiency: 93.6%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: DCM3623
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM3623T50M31C2T00 1337699-DCM3623T50M31C2T00
Product Name 50V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 50 volts
Unlock Full Specs
to access all available technical data