Manufacturer: Vicor Corporation
Win Source Part Number: 1335140-DCM3623T50M3
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: OCP, OTP, OVP, SCP, UVLO
Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 322 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 11.5A
Voltage - Input (Min): 16V
Voltage - Input (Max): 50V
Voltage - Output 1: 28V
Efficiency: 93.6%
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 9-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-5630
Base Product Number: DCM3623
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335140-DCM3623T50M31C2M00 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 9-DIP Module |