Vicor Corporation Power Supplies - Board Mount DC DC Converters DCM3623T50M13C2T00

Description
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (320W) Type: Isolated Module Package: Tray Package / Case: 9-DIP Module Mounting Type: Through Hole Operating Temperature: -40°C ~ 125°C (With Derating) Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm Base Product Number: DCM3623
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (320W) Type: Isolated Module Package: Tray Package / Case: 9-DIP Module Mounting Type: Through Hole Operating Temperature: -40°C ~ 125°C (With Derating) Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm Base Product Number: DCM3623
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (320W) Type: Isolated Module Package: Tray Package / Case: 9-DIP Module Mounting Type: Through Hole Operating Temperature: -40°C ~ 125°C (With Derating) Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm Base Product Number: DCM3623

Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (320W)
Type: Isolated Module
Package: Tray
Package / Case: 9-DIP Module
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 125°C (With Derating)
Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm
Base Product Number: DCM3623

Buy Now Datasheet
50V 320W DC-DC Converter IC - 922-DCM3623T50M13C2T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 320W DC-DC Converter IC
922-DCM3623T50M13C2T00
50V 320W DC-DC Converter IC 922-DCM3623T50M13C2T00
DC-DC Converter, 50V In, 320W, 1 Output, Hybrid, 9-Pin Product overview: DCM3623T50M13C2T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 320W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50V, 320W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T50M13C2T 00 can be used for catalog matching and distributor lookup.

DC-DC Converter, 50V In, 320W, 1 Output, Hybrid, 9-Pin Product overview: DCM3623T50M13C2T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 320W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50V, 320W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T50M13C2T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM3623T50M13C2T00
Product Name Power Supplies - Board Mount DC DC Converters 50V 320W DC-DC Converter IC
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details