Vicor Corporation Power Supplies - Board Mount DC DC Converters DCM3623T36G13C2T00

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (320W) Package: Tray Product Status: Active Type: Isolated Module Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Isolation: 2.25 kV Applications: ITE (Commercial)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (320W) Package: Tray Product Status: Active Type: Isolated Module Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Isolation: 2.25 kV Applications: ITE (Commercial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (320W) Package: Tray Product Status: Active Type: Isolated Module Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Isolation: 2.25 kV Applications: ITE (Commercial)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (320W)
Package: Tray
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Isolation: 2.25 kV
Applications: ITE (Commercial)

Buy Now Datasheet
36V 320W DC-DC Converter IC - 922-DCM3623T36G13C2T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 320W DC-DC Converter IC
922-DCM3623T36G13C2T00
36V 320W DC-DC Converter IC 922-DCM3623T36G13C2T00
36V DC-DC Converter, 320W, 1 Output, Board Mount Product overview: DCM3623T36G13C2T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 320W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 320W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T36G13C2T 00 can be used for catalog matching and distributor lookup.

36V DC-DC Converter, 320W, 1 Output, Board Mount Product overview: DCM3623T36G13C2T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 320W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 320W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623T36G13C2T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC CONVERTER 12V 320W - 834-DCM3623T36G13C2T00 - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 12V 320W
834-DCM3623T36G13C2T00
DC DC CONVERTER 12V 320W 834-DCM3623T36G13C2T00
DC DC CONVERTER 12V 320W

DC DC CONVERTER 12V 320W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM3623T36G13C2T00 834-DCM3623T36G13C2T00
Product Name Power Supplies - Board Mount DC DC Converters 36V 320W DC-DC Converter IC DC DC CONVERTER 12V 320W
Package Type Other; Tray DIP; Other; 9-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227461P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details