Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (320W)
Package: Tray
Product Status: Active
Type: Isolated Module
Voltage - Isolation: 2.25 kV
Applications: ITE (Commercial)
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tray |