Vicor Corporation Power Supplies - Board Mount - DC DC Converters DCM24AP280M320A50

Description
Win Source Part Number: 1354039-DCM24AP280M3 20A50 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor Corporation Series: VI Chip® DCM® (320W) Package: Tray Product Status: Obsolete Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package / Case: 9-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 11.43A Power (Watts): 320 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 2.25 kV Voltage - Input (Min): 18V Voltage - Output 1: 28V Efficiency: 93.3%
Request a Quote Datasheet
Description
Win Source Part Number: 1354039-DCM24AP280M3 20A50 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor Corporation Series: VI Chip® DCM® (320W) Package: Tray Product Status: Obsolete Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package / Case: 9-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 11.43A Power (Watts): 320 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 2.25 kV Voltage - Input (Min): 18V Voltage - Output 1: 28V Efficiency: 93.3%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1354039-DCM24AP280M320A50 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1354039-DCM24AP280M320A50
Power Supplies - Board Mount - DC DC Converters 1354039-DCM24AP280M320A50
Win Source Part Number: 1354039-DCM24AP280M3 20A50 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor Corporation Series: VI Chip® DCM® (320W) Package: Tray Product Status: Obsolete Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package / Case: 9-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 11.43A Power (Watts): 320 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 2.25 kV Voltage - Input (Min): 18V Voltage - Output 1: 28V Efficiency: 93.3%

Win Source Part Number: 1354039-DCM24AP280M320A50
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Vicor Corporation
Series: VI Chip® DCM® (320W)
Package: Tray
Product Status: Obsolete
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package / Case: 9-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.52" L x 0.90" W x 0.29" H (38.7mm x 22.8mm x 7.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 11.43A
Power (Watts): 320 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 2.25 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 28V
Efficiency: 93.3%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1354039-DCM24AP280M320A50
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1149AIUV-1.875-T1 - Richardson RFPD
Specs
Package Type Other; WLCSP
IOUT 0.4000 amps
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1227488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details