Vicor Corporation Power Supplies Board Mount DCDC Converters - DCM24AP120M320A50 DCM24AP120M320A50

Description
Manufacturer: Vicor Corporation Win Source Part Number: 916808-DCM24AP120M32 0A50 Series: VI Chip® DCM® (320W) Operating Temperature Range: -55°C ~ 125°C Features: Isolated Module DC DC Converter Output 12V - - 26.67A 18V - 36V Input Package: Tray Package: 9-DIP Module Mounting: Through Hole Family Name: DCM24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-5820, DCM24AP120M320A50-ND
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 916808-DCM24AP120M32 0A50 Series: VI Chip® DCM® (320W) Operating Temperature Range: -55°C ~ 125°C Features: Isolated Module DC DC Converter Output 12V - - 26.67A 18V - 36V Input Package: Tray Package: 9-DIP Module Mounting: Through Hole Family Name: DCM24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-5820, DCM24AP120M320A50-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCM24AP120M320A50 - 916808-DCM24AP120M320A50 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCM24AP120M320A50
916808-DCM24AP120M320A50
Power Supplies Board Mount DCDC Converters - DCM24AP120M320A50 916808-DCM24AP120M320A50
Manufacturer: Vicor Corporation Win Source Part Number: 916808-DCM24AP120M32 0A50 Series: VI Chip® DCM® (320W) Operating Temperature Range: -55°C ~ 125°C Features: Isolated Module DC DC Converter Output 12V - - 26.67A 18V - 36V Input Package: Tray Package: 9-DIP Module Mounting: Through Hole Family Name: DCM24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-5820, DCM24AP120M320A50-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 916808-DCM24AP120M320A50
Series: VI Chip® DCM® (320W)
Operating Temperature Range: -55°C ~ 125°C
Features: Isolated Module DC DC Converter Output 12V - - 26.67A 18V - 36V Input
Package: Tray
Package: 9-DIP Module
Mounting: Through Hole
Family Name: DCM24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-5820, DCM24AP120M320A50-ND

Buy Now Datasheet
12V 320W DC-DC Converter IC - 132-DCM24AP120M320A50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 320W DC-DC Converter IC
132-DCM24AP120M320A50
12V 320W DC-DC Converter IC 132-DCM24AP120M320A50
DC DC CONVERTER 12V 320W Product overview: DCM24AP120M320A50 from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 320W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 320W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCM24AP120M320A5 0 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 320W Product overview: DCM24AP120M320A50 from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 320W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 320W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCM24AP120M320A50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 916808-DCM24AP120M320A50 132-DCM24AP120M320A50
Product Name Power Supplies Board Mount DCDC Converters - DCM24AP120M320A50 12V 320W DC-DC Converter IC
Package Type DIP; Other; 9-DIP Module Other; Tray
Unlock Full Specs
to access all available technical data