Vicor Corporation DC-DC Converter IC DCM2322TA5N13A2T60

Description
Power Supply Module, Product overview: DCM2322TA5N13A2T60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322TA5N13A2T 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Supply Module, Product overview: DCM2322TA5N13A2T60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322TA5N13A2T 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 922-DCM2322TA5N13A2T60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
922-DCM2322TA5N13A2T60
DC-DC Converter IC 922-DCM2322TA5N13A2T60
Power Supply Module, Product overview: DCM2322TA5N13A2T60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322TA5N13A2T 60 can be used for catalog matching and distributor lookup.

Power Supply Module, Product overview: DCM2322TA5N13A2T60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322TA5N13A2T60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1339109-DCM2322TA5N13A2T60 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339109-DCM2322TA5N13A2T60
Power Supplies - Board Mount - DC DC Converters 1339109-DCM2322TA5N13A2T60
Win Source Part Number: 1339109-DCM2322TA5N1 3A2T60 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® DCM® Type: Isolated Module Features: Adjustable Output Package: Tray Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 120 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 43V Voltage - Input (Max): 154V Voltage - Output 1: 12V Efficiency: 93% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: DCM2322 Approval Agency: CE, cTUVus, cURus California Prop 65: Warning Information

Win Source Part Number: 1339109-DCM2322TA5N13A2T60
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® DCM®
Type: Isolated Module
Features: Adjustable Output
Package: Tray
Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 120 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 43V
Voltage - Input (Max): 154V
Voltage - Output 1: 12V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: DCM2322
Approval Agency: CE, cTUVus, cURus
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM2322TA5N13A2T60 1339109-DCM2322TA5N13A2T60
Product Name DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 154 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1226905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details