Vicor Corporation Power Supplies - Board Mount - DC DC Converters DCM2322T72S17A0T60

Description
Win Source Part Number: 1351843-DCM2322T72S1 7A0T60 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® DCM® Type: Isolated Module Features: Adjustable Output Package: Tray Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.67A Voltage - Input (Min): 14V Voltage - Input (Max): 72V Voltage - Output 1: 15V Efficiency: 93% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: DCM2322 Approval Agency: CE, cTUVus, cURus California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351843-DCM2322T72S1 7A0T60 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® DCM® Type: Isolated Module Features: Adjustable Output Package: Tray Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.67A Voltage - Input (Min): 14V Voltage - Input (Max): 72V Voltage - Output 1: 15V Efficiency: 93% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: DCM2322 Approval Agency: CE, cTUVus, cURus California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351843-DCM2322T72S17A0T60 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351843-DCM2322T72S17A0T60
Power Supplies - Board Mount - DC DC Converters 1351843-DCM2322T72S17A0T60
Win Source Part Number: 1351843-DCM2322T72S1 7A0T60 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® DCM® Type: Isolated Module Features: Adjustable Output Package: Tray Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.67A Voltage - Input (Min): 14V Voltage - Input (Max): 72V Voltage - Output 1: 15V Efficiency: 93% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: DCM2322 Approval Agency: CE, cTUVus, cURus California Prop 65: Warning Information

Win Source Part Number: 1351843-DCM2322T72S17A0T60
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® DCM®
Type: Isolated Module
Features: Adjustable Output
Package: Tray
Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 100 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 6.67A
Voltage - Input (Min): 14V
Voltage - Input (Max): 72V
Voltage - Output 1: 15V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: DCM2322
Approval Agency: CE, cTUVus, cURus
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351843-DCM2322T72S17A0T60
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DC-DC Converter IC - 715-LTC1628IG-PG#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details