Vicor Corporation 12V 8.4A 100W DC-DC Converter IC DCM2322T72S13A0M60

Description
Module DC-DC 43VIN 1-OUT 12V 8.4A 100W 9-Pin ChiP TH Product overview: DCM2322T72S13A0M60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8.4A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 8.4A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322T72S13A0M 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 43VIN 1-OUT 12V 8.4A 100W 9-Pin ChiP TH Product overview: DCM2322T72S13A0M60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8.4A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 8.4A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322T72S13A0M 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 8.4A 100W DC-DC Converter IC - 922-DCM2322T72S13A0M60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 8.4A 100W DC-DC Converter IC
922-DCM2322T72S13A0M60
12V 8.4A 100W DC-DC Converter IC 922-DCM2322T72S13A0M60
Module DC-DC 43VIN 1-OUT 12V 8.4A 100W 9-Pin ChiP TH Product overview: DCM2322T72S13A0M60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8.4A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 8.4A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322T72S13A0M 60 can be used for catalog matching and distributor lookup.

Module DC-DC 43VIN 1-OUT 12V 8.4A 100W 9-Pin ChiP TH Product overview: DCM2322T72S13A0M60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8.4A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 8.4A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322T72S13A0M60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1338096-DCM2322T72S13A0M60 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338096-DCM2322T72S13A0M60
Power Supplies - Board Mount - DC DC Converters 1338096-DCM2322T72S13A0M60
Win Source Part Number: 1338096-DCM2322T72S1 3A0M60 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® DCM® Type: Isolated Module Features: Adjustable Output Package: Tray Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.33A Voltage - Input (Min): 14V Voltage - Input (Max): 72V Voltage - Output 1: 12V Efficiency: 93% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: DCM2322 Approval Agency: CE, cTUVus, cURus California Prop 65: Warning Information

Win Source Part Number: 1338096-DCM2322T72S13A0M60
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® DCM®
Type: Isolated Module
Features: Adjustable Output
Package: Tray
Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 100 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 8.33A
Voltage - Input (Min): 14V
Voltage - Input (Max): 72V
Voltage - Output 1: 12V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: DCM2322
Approval Agency: CE, cTUVus, cURus
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM2322T72S13A0M60 1338096-DCM2322T72S13A0M60
Product Name 12V 8.4A 100W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Dual Buck 42V Step-Down DC-DC Converter IC - 715-LM25119PSQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 15 volts
IOUT 20 amps
IQ 0.0060 amps
View Details
2 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details