Vicor Corporation DC-DC Converter IC DCM2322T72S0650T60

Description
Power Supply Module, Product overview: DCM2322T72S0650T60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322T72S0650T 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Supply Module, Product overview: DCM2322T72S0650T60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322T72S0650T 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 922-DCM2322T72S0650T60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
922-DCM2322T72S0650T60
DC-DC Converter IC 922-DCM2322T72S0650T60
Power Supply Module, Product overview: DCM2322T72S0650T60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322T72S0650T 60 can be used for catalog matching and distributor lookup.

Power Supply Module, Product overview: DCM2322T72S0650T60 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM2322T72S0650T60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1340486-DCM2322T72S0650T60 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340486-DCM2322T72S0650T60
Power Supplies - Board Mount - DC DC Converters 1340486-DCM2322T72S0650T60
Win Source Part Number: 1340486-DCM2322T72S0 650T60 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® DCM® Type: Isolated Module Features: Adjustable Output Package: Tray Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 50 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 14V Voltage - Input (Max): 72V Voltage - Output 1: 5V Efficiency: 86.1% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: DCM2322 Approval Agency: CE California Prop 65: Warning Information

Win Source Part Number: 1340486-DCM2322T72S0650T60
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® DCM®
Type: Isolated Module
Features: Adjustable Output
Package: Tray
Size / Dimension: 0.98" L x 0.90" W x 0.28" H (24.8mm x 22.8mm x 7.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 50 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 14V
Voltage - Input (Max): 72V
Voltage - Output 1: 5V
Efficiency: 86.1%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: DCM2322
Approval Agency: CE
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM2322T72S0650T60 1340486-DCM2322T72S0650T60
Product Name DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data