Vicor Corporation 48V 65A DC-DC Converter IC BCM6135CD1E5165T00

Description
Module DC-DC 384VIN 1-OUT 48V 65A 10-Pin Product overview: BCM6135CD1E5165T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 65A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 65A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM6135CD1E5165T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 384VIN 1-OUT 48V 65A 10-Pin Product overview: BCM6135CD1E5165T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 65A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 65A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM6135CD1E5165T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48V 65A DC-DC Converter IC - 922-BCM6135CD1E5165T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48V 65A DC-DC Converter IC
922-BCM6135CD1E5165T00
48V 65A DC-DC Converter IC 922-BCM6135CD1E5165T00
Module DC-DC 384VIN 1-OUT 48V 65A 10-Pin Product overview: BCM6135CD1E5165T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 65A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 65A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM6135CD1E5165T 00 can be used for catalog matching and distributor lookup.

Module DC-DC 384VIN 1-OUT 48V 65A 10-Pin Product overview: BCM6135CD1E5165T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 65A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 65A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM6135CD1E5165T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1016494-BCM6135CD1E5165T00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1016494-BCM6135CD1E5165T00
Power Supplies - Board Mount - DC DC Converters 1016494-BCM6135CD1E5165T00
Win Source Part Number: 1016494-BCM6135CD1E5 165T00 Category: Power Supplies - Board Mount>DC DC Converters Series: BCM® Type: Bus Converter Module Features: Heat Sink, PMBus™ Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3.12 kW Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 65A Voltage - Input (Min): 260V Voltage - Input (Max): 410V Voltage - Output 1: 48V Efficiency: 97.8% Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 2.41" L x 1.39" W x 0.29" H (61.3mm x 35.4mm x 7.4mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: 1102-BCM6135CD1E5165 T00 Approval Agency: CE, cURus, TUV Standard Number: 60950-1; 62368-1

Win Source Part Number: 1016494-BCM6135CD1E5165T00
Category: Power Supplies - Board Mount>DC DC Converters
Series: BCM®
Type: Bus Converter Module
Features: Heat Sink, PMBus™
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3.12 kW
Voltage - Isolation: 4.242 kV
Number of Outputs: 1
Current - Output (Max): 65A
Voltage - Input (Min): 260V
Voltage - Input (Max): 410V
Voltage - Output 1: 48V
Efficiency: 97.8%
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 2.41" L x 1.39" W x 0.29" H (61.3mm x 35.4mm x 7.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: 1102-BCM6135CD1E5165T00
Approval Agency: CE, cURus, TUV
Standard Number: 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-BCM6135CD1E5165T00 1016494-BCM6135CD1E5165T00
Product Name 48V 65A DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; 6135 Other; Tray
Unlock Full Specs
to access all available technical data