Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® BCM®
Product Status: Active
Type: Bus Converter Module
Number of Outputs: 1
Voltage - Isolation: 4.242 kV
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 125°C
Efficiency: 98%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |