DC/DC Converter Module, Board Mount Product overview: BCM6123TD1E2663T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM6123TD1E2663T
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® BCM®
Package: Tray
Type: Bus Converter Module
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole
Package / Case: 24-DIP Module
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-BCM6123TD1E2663T00 | |
| Product Name | DC-DC Converter IC | Power Supplies - Board Mount DC DC Converters |
| Package Type | DIP; Other; Tray |