Bus Converter Module DC DC Converter 1 Output 15V 130A 36V - 60V Input
DC DC CONVERTER 15V 1.95 KW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1102-5486-ND | BCM6123T60E15A3T00 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| DC Output Current | 130 amps |