Win Source Part Number: 1356261-BCM48BH120T1
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Bus Converter Module
MSL Level: 4 (72 Hours)
Mfr: Vicor Corporation
Series: VI Chip® BCM® (120W)
Package: Tray
Product Status: Active
Features: OCP, OTP, OVP, SCP, UVLO
Package / Case: Module
Base Product Number: BCM48
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.87" L x 0.65" W x 0.26" H (22.0mm x 16.5mm x 6.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 10A
Power (Watts): 120 W
Voltage - Input (Max): 55V
Number of Outputs: 1
Voltage - Isolation: 2.25 kV
Voltage - Input (Min): 38V
Voltage - Output 1: 12V
Efficiency: 94.6%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1356261-BCM48BH120T120B00 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |