Vicor Corporation 300W 48V 55V DC-DC Converter IC BCM48BF480T300A00

Description
300W 48V 1-Output DC-DC Converter Module, 55V In, 96% Eff Product overview: BCM48BF480T300A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 48V, 55V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300W, 48V, 55V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM48BF480T300A0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300W 48V 1-Output DC-DC Converter Module, 55V In, 96% Eff Product overview: BCM48BF480T300A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 48V, 55V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300W, 48V, 55V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM48BF480T300A0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W 48V 55V DC-DC Converter IC - 922-BCM48BF480T300A00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 48V 55V DC-DC Converter IC
922-BCM48BF480T300A00
300W 48V 55V DC-DC Converter IC 922-BCM48BF480T300A00
300W 48V 1-Output DC-DC Converter Module, 55V In, 96% Eff Product overview: BCM48BF480T300A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 48V, 55V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300W, 48V, 55V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM48BF480T300A0 0 can be used for catalog matching and distributor lookup.

300W 48V 1-Output DC-DC Converter Module, 55V In, 96% Eff Product overview: BCM48BF480T300A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 48V, 55V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300W, 48V, 55V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM48BF480T300A00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1207758-BCM48BF480T300A00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1207758-BCM48BF480T300A00
Power Supplies - Board Mount - DC DC Converters 1207758-BCM48BF480T300A00
Win Source Part Number: 1207758-BCM48BF480T3 00A00 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® BCM® (300W) Type: Bus Converter Module Features: OCP, OTP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 48V Efficiency: 96% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Other Names: BCM48BF480T300A00-ND ,1102-5669 Base Product Number: BCM48 Approval Agency: CE, cURus, TUV

Win Source Part Number: 1207758-BCM48BF480T300A00
Category: Power Supplies - Board Mount>DC DC Converters
Series: VI Chip® BCM® (300W)
Type: Bus Converter Module
Features: OCP, OTP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 300 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 6.25A
Voltage - Input (Min): 38V
Voltage - Input (Max): 55V
Voltage - Output 1: 48V
Efficiency: 96%
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.8500
Mfr: Vicor Corporation
Other Names: BCM48BF480T300A00-ND,1102-5669
Base Product Number: BCM48
Approval Agency: CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-BCM48BF480T300A00 1207758-BCM48BF480T300A00
Product Name 300W 48V 55V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Module Other; Tray
Input Voltage 55 volts
IOUT 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 5A 42V Step-Down DC-DC Converter IC - 739-LM22678TJ-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 1.28 volts
Input Voltage 42 volts
View Details
3 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details