Vicor Corporation Power Supplies - Board Mount - DC DC Converters BCM48BF320T300A00

Description
Win Source Part Number: 1012807-BCM48BF320T3 00A00 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® BCM® (300W) Type: Bus Converter Module Features: OCP, OTP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 32V Efficiency: 96% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Other Names: 1102-5717,BCM48BF320 T300A00-ND Base Product Number: BCM48
Request a Quote Datasheet
Description
Win Source Part Number: 1012807-BCM48BF320T3 00A00 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® BCM® (300W) Type: Bus Converter Module Features: OCP, OTP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 32V Efficiency: 96% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Other Names: 1102-5717,BCM48BF320 T300A00-ND Base Product Number: BCM48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1012807-BCM48BF320T300A00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1012807-BCM48BF320T300A00
Power Supplies - Board Mount - DC DC Converters 1012807-BCM48BF320T300A00
Win Source Part Number: 1012807-BCM48BF320T3 00A00 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® BCM® (300W) Type: Bus Converter Module Features: OCP, OTP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 32V Efficiency: 96% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Other Names: 1102-5717,BCM48BF320 T300A00-ND Base Product Number: BCM48

Win Source Part Number: 1012807-BCM48BF320T300A00
Category: Power Supplies - Board Mount>DC DC Converters
Series: VI Chip® BCM® (300W)
Type: Bus Converter Module
Features: OCP, OTP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 300 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Input (Min): 38V
Voltage - Input (Max): 55V
Voltage - Output 1: 32V
Efficiency: 96%
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.8500
Mfr: Vicor Corporation
Other Names: 1102-5717,BCM48BF320T300A00-ND
Base Product Number: BCM48

Buy Now Datasheet
32V 300W DC-DC Converter IC - 922-BCM48BF320T300A00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V 300W DC-DC Converter IC
922-BCM48BF320T300A00
32V 300W DC-DC Converter IC 922-BCM48BF320T300A00
BCM BUS CONVERTER 32V 300W Product overview: BCM48BF320T300A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 32V, 300W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM48BF320T300A0 0 can be used for catalog matching and distributor lookup.

BCM BUS CONVERTER 32V 300W Product overview: BCM48BF320T300A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 32V, 300W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BCM48BF320T300A00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1012807-BCM48BF320T300A00 922-BCM48BF320T300A00
Product Name Power Supplies - Board Mount - DC DC Converters 32V 300W DC-DC Converter IC
Package Type Other; Tray Other; Module
Output Voltage 38 to 55 volts
Output Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck 60V 600mA Step-Down DC-DC Converter IC - 739-LMR16006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Board Mount Modules - AHE2812D/CHB - 1031494-AHE2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details
DC-DC Converters - 1228190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details