Win Source Part Number: 1337678-BCM48BF160T2
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® BCM® (240W)
Type: Bus Converter Module
Features: OCP, OTP, SCP, UVLO
Package: Tray
Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 240 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 38V
Voltage - Input (Max): 55V
Voltage - Output 1: 16V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.8500
Mfr: Vicor Corporation
Base Product Number: BCM48
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337678-BCM48BF160T240A00 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |