Vicor Corporation Power Supplies - External/Internal (Off-Board) - DC DC Converters BCM4414VH0E5035T02

Description
Win Source Part Number: 1338232-BCM4414VH0E5 035T02 Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters Series: VI Chip® BCM® Type: Enclosed Package: Bulk Size / Dimension: 4.35" L x 1.40" W x 0.37" H (110.6mm x 35.5mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 4.3 kV Number of Outputs: 1 Current - Output (Max): 35A Voltage - Input (Min): 500V Voltage - Input (Max): 800V Voltage - Output 1: 40.6V Efficiency: 97.5% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: BCM4414 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338232-BCM4414VH0E5 035T02 Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters Series: VI Chip® BCM® Type: Enclosed Package: Bulk Size / Dimension: 4.35" L x 1.40" W x 0.37" H (110.6mm x 35.5mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 4.3 kV Number of Outputs: 1 Current - Output (Max): 35A Voltage - Input (Min): 500V Voltage - Input (Max): 800V Voltage - Output 1: 40.6V Efficiency: 97.5% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: BCM4414 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1338232-BCM4414VH0E5035T02 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1338232-BCM4414VH0E5035T02
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1338232-BCM4414VH0E5035T02
Win Source Part Number: 1338232-BCM4414VH0E5 035T02 Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters Series: VI Chip® BCM® Type: Enclosed Package: Bulk Size / Dimension: 4.35" L x 1.40" W x 0.37" H (110.6mm x 35.5mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 4.3 kV Number of Outputs: 1 Current - Output (Max): 35A Voltage - Input (Min): 500V Voltage - Input (Max): 800V Voltage - Output 1: 40.6V Efficiency: 97.5% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: BCM4414 Approval Agency: CE California Prop 65: Warning Information

Win Source Part Number: 1338232-BCM4414VH0E5035T02
Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters
Series: VI Chip® BCM®
Type: Enclosed
Package: Bulk
Size / Dimension: 4.35" L x 1.40" W x 0.37" H (110.6mm x 35.5mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 4.3 kV
Number of Outputs: 1
Current - Output (Max): 35A
Voltage - Input (Min): 500V
Voltage - Input (Max): 800V
Voltage - Output 1: 40.6V
Efficiency: 97.5%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: BCM4414
Approval Agency: CE
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338232-BCM4414VH0E5035T02
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Buck 1A 5V 40V Step-Down DC-DC Converter IC - 739-LM2675MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 5 volts
Input Voltage 40 volts
View Details
3 suppliers
DC-DC Converters - 1228566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 21 volts
View Details