Win Source Part Number: 1340247-BCM4414BH0E5
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® BCM®
Type: Bus Converter Module
Features: OCP, OTP, OVP, SCP, UVLO
Package: Bulk
Size / Dimension: 4.44" L x 1.40" W x 0.37" H (112.8mm x 35.5mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 4.3 kV
Number of Outputs: 1
Current - Output (Max): 35A
Voltage - Input (Min): 500V
Voltage - Input (Max): 800V
Voltage - Output 1: 40.6V
Efficiency: 97.5%
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: BCM4414
Approval Agency: CE
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1340247-BCM4414BH0E5035T06 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |