Vicor Corporation Power Supplies - Board Mount - DC DC Converters BCM400P500T1K8A30

Description
Win Source Part Number: 1338438-BCM400P500T1 K8A30 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® BCM® Type: Bus Converter Module Features: OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.49" L x 0.90" W x 0.29" H (63.3mm x 22.8mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1.8 kW Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 37.9A Voltage - Input (Min): 260V Voltage - Input (Max): 410V Voltage - Output 1: 47.5V Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Base Product Number: BCM400 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338438-BCM400P500T1 K8A30 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® BCM® Type: Bus Converter Module Features: OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.49" L x 0.90" W x 0.29" H (63.3mm x 22.8mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1.8 kW Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 37.9A Voltage - Input (Min): 260V Voltage - Input (Max): 410V Voltage - Output 1: 47.5V Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Base Product Number: BCM400 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338438-BCM400P500T1K8A30 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338438-BCM400P500T1K8A30
Power Supplies - Board Mount - DC DC Converters 1338438-BCM400P500T1K8A30
Win Source Part Number: 1338438-BCM400P500T1 K8A30 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® BCM® Type: Bus Converter Module Features: OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.49" L x 0.90" W x 0.29" H (63.3mm x 22.8mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1.8 kW Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 37.9A Voltage - Input (Min): 260V Voltage - Input (Max): 410V Voltage - Output 1: 47.5V Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Base Product Number: BCM400 California Prop 65: Warning Information

Win Source Part Number: 1338438-BCM400P500T1K8A30
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® BCM®
Type: Bus Converter Module
Features: OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.49" L x 0.90" W x 0.29" H (63.3mm x 22.8mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1.8 kW
Voltage - Isolation: 4.242 kV
Number of Outputs: 1
Current - Output (Max): 37.9A
Voltage - Input (Min): 260V
Voltage - Input (Max): 410V
Voltage - Output 1: 47.5V
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.8500
Mfr: Vicor Corporation
Base Product Number: BCM400
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338438-BCM400P500T1K8A30
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details