Vicor Corporation Power Supplies - Board Mount - DC DC Converters BCM384F480T325B00

Description
Win Source Part Number: 1348565-BCM384F480T3 25B00 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® BCM® (325W) Type: Bus Converter Module Features: OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 325 W Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 7.05A Voltage - Input (Min): 360V Voltage - Input (Max): 400V Voltage - Output 1: 48V Efficiency: 95% Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: BCM384 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1348565-BCM384F480T3 25B00 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® BCM® (325W) Type: Bus Converter Module Features: OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 325 W Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 7.05A Voltage - Input (Min): 360V Voltage - Input (Max): 400V Voltage - Output 1: 48V Efficiency: 95% Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: BCM384 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348565-BCM384F480T325B00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348565-BCM384F480T325B00
Power Supplies - Board Mount - DC DC Converters 1348565-BCM384F480T325B00
Win Source Part Number: 1348565-BCM384F480T3 25B00 Category: Power Supplies - Board Mount - DC DC Converters Series: VI Chip® BCM® (325W) Type: Bus Converter Module Features: OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 325 W Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 7.05A Voltage - Input (Min): 360V Voltage - Input (Max): 400V Voltage - Output 1: 48V Efficiency: 95% Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: BCM384 California Prop 65: Warning Information

Win Source Part Number: 1348565-BCM384F480T325B00
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® BCM® (325W)
Type: Bus Converter Module
Features: OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 325 W
Voltage - Isolation: 4.242 kV
Number of Outputs: 1
Current - Output (Max): 7.05A
Voltage - Input (Min): 360V
Voltage - Input (Max): 400V
Voltage - Output 1: 48V
Efficiency: 95%
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: BCM384
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1348565-BCM384F480T325B00
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data