Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
VICO TECHNOLOGIES INC.
SCR0603F332K -- ±1% 332KΩ 0603 CHIP RESISTOR - SURFACE MOUNT ROHS
Vico Technologies Inc.
±1% 332kΩ 0603 Chip Resistor - Surface Mount ROHS
SCR0603F332K
Description
±1% 332kΩ 0603 Chip Resistor - Surface Mount ROHS
Utmel Electronic Limited
Done
Description
±1% 332kΩ 0603 Chip Resistor - Surface Mount ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
±1% 332kΩ 0603 Chip Resistor - Surface Mount ROHS
17951-SCR0603F332K
±1% 332kΩ 0603 Chip Resistor - Surface Mount ROHS
17951-SCR0603F332K
±1% 332kΩ 0603 Chip Resistor - Surface Mount ROHS
±1% 332kΩ 0603 Chip Resistor - Surface Mount ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Resistors
Product Number
17951-SCR0603F332K
Product Name
±1% 332kΩ 0603 Chip Resistor - Surface Mount ROHS
Configuration
Single Resistor
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
0.1 OHM 4W Resistor
VMS-R100-1.0-U
Specs
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.1000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2
suppliers
Maury Microwave
Current Probe
AVCP-1
Specs
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
RS Components, Ltd.
Surface Mount Resistors
2573233
Specs
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range
16 ohms
View Details
KOA Speer Electronics, Inc.
Through Hole Resistors
CF1/4C752J
Specs
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details