Vico Technologies Inc. Resistors >> Through Hole Resistors KNP1W-2Ω±5%-6T63

Description
Wirewound Resistors 2Ω 1W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS
Datasheet
Description
Wirewound Resistors 2Ω 1W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Through Hole Resistors - KNP1W-2Ω±5%-6T63 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Through Hole Resistors
KNP1W-2Ω±5%-6T63
Resistors >> Through Hole Resistors KNP1W-2Ω±5%-6T63
Wirewound Resistors 2Ω 1W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS

Wirewound Resistors 2Ω 1W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Wirewound Resistors
Product Number KNP1W-2Ω±5%-6T63
Product Name Resistors >> Through Hole Resistors
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4855-125-R27-JBW-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Features Non-Inductive
View Details