Vico Technologies Inc. Carbon Resister 390Ω 250V 250mW ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,2.7x6.2mm Through Hole Resistors ROHS CR1/4W-390Ω±5%-RT52

Description
Carbon Resister 390Ω 250V 250mW ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,2.7x6.2mm Through Hole Resistors ROHS
Description
Carbon Resister 390Ω 250V 250mW ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,2.7x6.2mm Through Hole Resistors ROHS

Suppliers

Company
Product
Description
Supplier Links
Carbon Resister 390Ω 250V 250mW ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,2.7x6.2mm Through Hole Resistors ROHS - 17951-CR1/4W-390Ω±5%-RT52 - Utmel Electronic Limited
Hong Kong, China
Carbon Resister 390Ω 250V 250mW ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,2.7x6.2mm Through Hole Resistors ROHS
17951-CR1/4W-390Ω±5%-RT52
Carbon Resister 390Ω 250V 250mW ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,2.7x6.2mm Through Hole Resistors ROHS 17951-CR1/4W-390Ω±5%-RT52
Carbon Resister 390Ω 250V 250mW ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,2.7x6.2mm Through Hole Resistors ROHS

Carbon Resister 390Ω 250V 250mW ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,2.7x6.2mm Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17951-CR1/4W-390Ω±5%-RT52
Product Name Carbon Resister 390Ω 250V 250mW ±350ppm/℃ ±5% -55℃~+155℃ Axial Leaded,2.7x6.2mm Through Hole Resistors ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details