VibraSystems, Inc. Cup Mount VP-42

Description
Free Standing Cup Mounts provide excellent protection against shock, vibration, and noise in compression and shear applications in harsh environments. The domed shape guards against oil contamination with a low profile, compact design.2 Hole Flange Cup Mounts provide excellent protection against severe impact shock, vibration, and noise. The rugged interlocking metal and neoprene construction is fail-safe and the domed shape of the top metal plate protects against oil contamination.4 Hole Flange Cup Mounts provide excellent protection against severe impact shock with efficient vibration isolation characteristics at frequencies above 40Hz. These cup mounts can be mounted in any orientation for protection of sensitive equipment. . 1.3750 in high 1/2-13 threaded 2 Hole Flange Cup Mount protects against vibration and noise for up to 700 lbs Non-Impact Loads or 450 lbs Impact Loads
Description
Free Standing Cup Mounts provide excellent protection against shock, vibration, and noise in compression and shear applications in harsh environments. The domed shape guards against oil contamination with a low profile, compact design.2 Hole Flange Cup Mounts provide excellent protection against severe impact shock, vibration, and noise. The rugged interlocking metal and neoprene construction is fail-safe and the domed shape of the top metal plate protects against oil contamination.4 Hole Flange Cup Mounts provide excellent protection against severe impact shock with efficient vibration isolation characteristics at frequencies above 40Hz. These cup mounts can be mounted in any orientation for protection of sensitive equipment. . 1.3750 in high 1/2-13 threaded 2 Hole Flange Cup Mount protects against vibration and noise for up to 700 lbs Non-Impact Loads or 450 lbs Impact Loads

Suppliers

Company
Product
Description
Supplier Links
Cup Mount - VP-42 - Reid Supply
Norton Shores, MI, United States
Cup Mount
VP-42
Cup Mount VP-42
Free Standing Cup Mounts provide excellent protection against shock, vibration, and noise in compression and shear applications in harsh environments. The domed shape guards against oil contamination with a low profile, compact design.2 Hole Flange Cup Mounts provide excellent protection against severe impact shock, vibration, and noise. The rugged interlocking metal and neoprene construction is fail-safe and the domed shape of the top metal plate protects against oil contamination.4 Hole Flange Cup Mounts provide excellent protection against severe impact shock with efficient vibration isolation characteristics at frequencies above 40Hz. These cup mounts can be mounted in any orientation for protection of sensitive equipment. . 1.3750 in high 1/2-13 threaded 2 Hole Flange Cup Mount protects against vibration and noise for up to 700 lbs Non-Impact Loads or 450 lbs Impact Loads

Free Standing Cup Mounts provide excellent protection against shock, vibration, and noise in compression and shear applications in harsh environments. The domed shape guards against oil contamination with a low profile, compact design.2 Hole Flange Cup Mounts provide excellent protection against severe impact shock, vibration, and noise. The rugged interlocking metal and neoprene construction is fail-safe and the domed shape of the top metal plate protects against oil contamination.4 Hole Flange Cup Mounts provide excellent protection against severe impact shock with efficient vibration isolation characteristics at frequencies above 40Hz. These cup mounts can be mounted in any orientation for protection of sensitive equipment.


. 1.3750 in high 1/2-13 threaded 2 Hole Flange Cup Mount protects against vibration and noise for up to 700 lbs Non-Impact Loads or 450 lbs Impact Loads

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number VP-42
Product Name Cup Mount
Type Cup Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details
Adjustable Feet - 1263557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 1323.00 lbs (600.00 kg)
Adjustment Range 1.85 inch (47 mm)
View Details
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-24-150K - ADHS-85-24-150K - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel
View Details