VibraSystems, Inc. Stud Mount Leveling Feet VP-2

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Cast Iron - Oil Resistant Rigid Base Stud Mount Leveling Foot has a 4.000 in rigid base for mounting machinery or conveyors up to 1000 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Cast Iron - Oil Resistant Rigid Base Stud Mount Leveling Foot has a 4.000 in rigid base for mounting machinery or conveyors up to 1000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Stud Mount Leveling Feet - VP-2 - Reid Supply
Norton Shores, MI, United States
Stud Mount Leveling Feet
VP-2
Stud Mount Leveling Feet VP-2
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Cast Iron - Oil Resistant Rigid Base Stud Mount Leveling Foot has a 4.000 in rigid base for mounting machinery or conveyors up to 1000 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Cast Iron - Oil Resistant Rigid Base Stud Mount Leveling Foot has a 4.000 in rigid base for mounting machinery or conveyors up to 1000 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number VP-2
Product Name Stud Mount Leveling Feet
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details
Adjustable Clamp Heels - 47213 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Anti Vibration Mounts - 1264973 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 119.07 lbs (54.00 kg)
Thickness 0.98 inch (25.00 mm)
View Details
LEVELING GLIDE - MKRL-50-12-120B - MKRL-50-12-120B - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details