VIBCO Vibrators Bushing BK-007

Description
KIT, CONTAINS:(2) 100SCR05-2 BRUSH(2) 100SCR05-3 BRUSH CAP. FREE 2 YEAR RADWELL WARRANTY
Description
KIT, CONTAINS:(2) 100SCR05-2 BRUSH(2) 100SCR05-3 BRUSH CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 94113454 - Radwell International
Willingboro, NJ, United States
Bushing
94113454
Bushing 94113454
KIT, CONTAINS:(2) 100SCR05-2 BRUSH(2) 100SCR05-3 BRUSH CAP. FREE 2 YEAR RADWELL WARRANTY

KIT, CONTAINS:(2) 100SCR05-2 BRUSH(2) 100SCR05-3 BRUSH CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 94113454
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-3-1/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.1250 inch (79.37 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Plain Bushes - 528969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7874 inch (20.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details