VIAVI Solutions, Inc. Communication Analyzer TPI-550B

Description
The TPI-550B is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Verifies customer services for Voice, Data, and Packet (B and D Channel) services Determines line quality with BER testing (prequalification with LT/NT Emulation Mode) Tests the ISDN network at the 2-wire U interface using 2B1Q line coding, and at the 4-wire S/T interface Testing at these interfaces can include Margin Analysis using selectable dB Loss Pads LEDs indicate vital information for each interface, including Sync, Active and Ready status Optional U-Monitor interface allows bi-directional monitoring of in-service D-Channel signaling messages with storage, on screen LCD display, or RS-232 data port output Emulates the NT1 or the TE (i.e., an ISDN phone), or a combination of the two (NT1/TE) Capable of testing these elements insolation: an important problem-solving feature Pinpoint ISDN problems with AutoSPID. This feature reports and displays the SPIDs, allowing you to select the correct SPID for testing SPID Guess determines the SPID after the 10-digit directory number has been entered Auto Video Test auto-answers and loops both B channels for 128K video calls User-friendly design allows technicians with limited training to do the job quickly and correctly in the shortest possible time Compact, lightweight, and weather-resistant, the TPI-550B goes wherever your testing needs take you
Description
The TPI-550B is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Verifies customer services for Voice, Data, and Packet (B and D Channel) services Determines line quality with BER testing (prequalification with LT/NT Emulation Mode) Tests the ISDN network at the 2-wire U interface using 2B1Q line coding, and at the 4-wire S/T interface Testing at these interfaces can include Margin Analysis using selectable dB Loss Pads LEDs indicate vital information for each interface, including Sync, Active and Ready status Optional U-Monitor interface allows bi-directional monitoring of in-service D-Channel signaling messages with storage, on screen LCD display, or RS-232 data port output Emulates the NT1 or the TE (i.e., an ISDN phone), or a combination of the two (NT1/TE) Capable of testing these elements insolation: an important problem-solving feature Pinpoint ISDN problems with AutoSPID. This feature reports and displays the SPIDs, allowing you to select the correct SPID for testing SPID Guess determines the SPID after the 10-digit directory number has been entered Auto Video Test auto-answers and loops both B channels for 128K video calls User-friendly design allows technicians with limited training to do the job quickly and correctly in the shortest possible time Compact, lightweight, and weather-resistant, the TPI-550B goes wherever your testing needs take you

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - TPI-550B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
TPI-550B
Communication Analyzer TPI-550B
The TPI-550B is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Verifies customer services for Voice, Data, and Packet (B and D Channel) services Determines line quality with BER testing (prequalification with LT/NT Emulation Mode) Tests the ISDN network at the 2-wire U interface using 2B1Q line coding, and at the 4-wire S/T interface Testing at these interfaces can include Margin Analysis using selectable dB Loss Pads LEDs indicate vital information for each interface, including Sync, Active and Ready status Optional U-Monitor interface allows bi-directional monitoring of in-service D-Channel signaling messages with storage, on screen LCD display, or RS-232 data port output Emulates the NT1 or the TE (i.e., an ISDN phone), or a combination of the two (NT1/TE) Capable of testing these elements insolation: an important problem-solving feature Pinpoint ISDN problems with AutoSPID. This feature reports and displays the SPIDs, allowing you to select the correct SPID for testing SPID Guess determines the SPID after the 10-digit directory number has been entered Auto Video Test auto-answers and loops both B channels for 128K video calls User-friendly design allows technicians with limited training to do the job quickly and correctly in the shortest possible time Compact, lightweight, and weather-resistant, the TPI-550B goes wherever your testing needs take you

The TPI-550B is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Verifies customer services for Voice, Data, and Packet (B and D Channel) services
  • Determines line quality with BER testing (prequalification with LT/NT Emulation Mode)
  • Tests the ISDN network at the 2-wire U interface using 2B1Q line coding, and at the 4-wire S/T interface
  • Testing at these interfaces can include Margin Analysis using selectable dB Loss Pads
  • LEDs indicate vital information for each interface, including Sync, Active and Ready status
  • Optional U-Monitor interface allows bi-directional monitoring of in-service D-Channel signaling messages with storage, on screen LCD display, or RS-232 data port output
  • Emulates the NT1 or the TE (i.e., an ISDN phone), or a combination of the two (NT1/TE)
  • Capable of testing these elements insolation: an important problem-solving feature
  • Pinpoint ISDN problems with AutoSPID. This feature reports and displays the SPIDs, allowing you to select the correct SPID for testing
  • SPID Guess determines the SPID after the 10-digit directory number has been entered
  • Auto Video Test auto-answers and loops both B channels for 128K video calls
  • User-friendly design allows technicians with limited training to do the job quickly and correctly in the shortest possible time
  • Compact, lightweight, and weather-resistant, the TPI-550B goes wherever your testing needs take you
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number TPI-550B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details