VIAVI Solutions, Inc. Communication Analyzer T-BERD 310

Description
The T-BERD 310 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: SONET/ SDH/T-Carrier transmission testing from DS1 to OC48/STM-16 rates ATM testing capabilities for DS1,DS3, OC3, and OC12 rates Optical media testing (ORL, IL) at all optical rates up to OC48 APS Testing Concatenated Payloads Dual-Wavelength SONET Testing Upgradeable, rugged, portable unit ideal for use in central office, lab, mobile telephone switching office, and manufacturing floor Combines comprehensive electrical-optical and high-speed optical testing in one dynamic and upgradeable instrument Provides flexible testing platform for central office, laboratory, manufacturing or outside plant environments Maximizes your investment potential with convenient and easy-to-use upgrade options Improves field test process control and tracking with automatic setup and electronic capture of test results via T-BERD AutoMATE Advanced dual-wavelength laser technology allows complete fiber testing at both 1310 and 1550 nm wavelengths The T-BERD 310 SONET capabilities include full results analysis, and easy-to-read LEDs The Acterna TTC T-BERD 310 is the total network test tool that packs SONET, ATM, DS3, and DS1/0 testing power into one dynamic instrument. The T-BERD 310 possesses one of the testing industry’s best performance and reliability records and is approved by more service providers than any other SONET tester.
Datasheet
Description
The T-BERD 310 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: SONET/ SDH/T-Carrier transmission testing from DS1 to OC48/STM-16 rates ATM testing capabilities for DS1,DS3, OC3, and OC12 rates Optical media testing (ORL, IL) at all optical rates up to OC48 APS Testing Concatenated Payloads Dual-Wavelength SONET Testing Upgradeable, rugged, portable unit ideal for use in central office, lab, mobile telephone switching office, and manufacturing floor Combines comprehensive electrical-optical and high-speed optical testing in one dynamic and upgradeable instrument Provides flexible testing platform for central office, laboratory, manufacturing or outside plant environments Maximizes your investment potential with convenient and easy-to-use upgrade options Improves field test process control and tracking with automatic setup and electronic capture of test results via T-BERD AutoMATE Advanced dual-wavelength laser technology allows complete fiber testing at both 1310 and 1550 nm wavelengths The T-BERD 310 SONET capabilities include full results analysis, and easy-to-read LEDs The Acterna TTC T-BERD 310 is the total network test tool that packs SONET, ATM, DS3, and DS1/0 testing power into one dynamic instrument. The T-BERD 310 possesses one of the testing industry’s best performance and reliability records and is approved by more service providers than any other SONET tester.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - T-BERD 310 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
T-BERD 310
Communication Analyzer T-BERD 310
The T-BERD 310 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: SONET/ SDH/T-Carrier transmission testing from DS1 to OC48/STM-16 rates ATM testing capabilities for DS1,DS3, OC3, and OC12 rates Optical media testing (ORL, IL) at all optical rates up to OC48 APS Testing Concatenated Payloads Dual-Wavelength SONET Testing Upgradeable, rugged, portable unit ideal for use in central office, lab, mobile telephone switching office, and manufacturing floor Combines comprehensive electrical-optical and high-speed optical testing in one dynamic and upgradeable instrument Provides flexible testing platform for central office, laboratory, manufacturing or outside plant environments Maximizes your investment potential with convenient and easy-to-use upgrade options Improves field test process control and tracking with automatic setup and electronic capture of test results via T-BERD AutoMATE Advanced dual-wavelength laser technology allows complete fiber testing at both 1310 and 1550 nm wavelengths The T-BERD 310 SONET capabilities include full results analysis, and easy-to-read LEDs The Acterna TTC T-BERD 310 is the total network test tool that packs SONET, ATM, DS3, and DS1/0 testing power into one dynamic instrument. The T-BERD 310 possesses one of the testing industry’s best performance and reliability records and is approved by more service providers than any other SONET tester.

The T-BERD 310 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • SONET/ SDH/T-Carrier transmission testing from DS1 to OC48/STM-16 rates
  • ATM testing capabilities for DS1,DS3, OC3, and OC12 rates
  • Optical media testing (ORL, IL) at all optical rates up to OC48
  • APS Testing
  • Concatenated Payloads
  • Dual-Wavelength SONET Testing
  • Upgradeable, rugged, portable unit ideal for use in central office, lab, mobile telephone switching office, and manufacturing floor
  • Combines comprehensive electrical-optical and high-speed optical testing in one dynamic and upgradeable instrument
  • Provides flexible testing platform for central office, laboratory, manufacturing or outside plant environments
  • Maximizes your investment potential with convenient and easy-to-use upgrade options
  • Improves field test process control and tracking with automatic setup and electronic capture of test results via T-BERD AutoMATE
  • Advanced dual-wavelength laser technology allows complete fiber testing at both 1310 and 1550 nm wavelengths
  • The T-BERD 310 SONET capabilities include full results analysis, and easy-to-read LEDs

The Acterna TTC T-BERD 310 is the total network test tool that packs SONET, ATM, DS3, and DS1/0 testing power into one dynamic instrument. The T-BERD 310 possesses one of the testing industry’s best performance and reliability records and is approved by more service providers than any other SONET tester.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number T-BERD 310
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3050X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details