VIAVI Solutions, Inc. Communication Analyzer T-BERD 211

Description
The T-BERD 211 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Identifies jitter; performs both highband and wideband measurements, and pinpoints multiplexer and channel bank clock problems Auto configuration and results summary provide immediate identification of framing, pattern, and error status Supports CSU/NIU emulation for isolation of customer premises and network equipment Includes automated and user-configurable stress pattern testing Performs G.821, B8ZS, and Fractional T1 error analysis Measures and analyzes pulse shape Brightly lit front panel display is ideally suited for low light testing environments Lead acid battery enables technician to test anywhere for up to five hours without power generators or cords Repeater Power Supply, T1 Repeater Extender, and Thermal Graphics Printer economically add versatility to the TTC Acterna 211 The Acterna T-BERD 211 is a complete test and measurement solution for technicans who install, test, monitor, and maintain T1 links and equipment.
Datasheet
Description
The T-BERD 211 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Identifies jitter; performs both highband and wideband measurements, and pinpoints multiplexer and channel bank clock problems Auto configuration and results summary provide immediate identification of framing, pattern, and error status Supports CSU/NIU emulation for isolation of customer premises and network equipment Includes automated and user-configurable stress pattern testing Performs G.821, B8ZS, and Fractional T1 error analysis Measures and analyzes pulse shape Brightly lit front panel display is ideally suited for low light testing environments Lead acid battery enables technician to test anywhere for up to five hours without power generators or cords Repeater Power Supply, T1 Repeater Extender, and Thermal Graphics Printer economically add versatility to the TTC Acterna 211 The Acterna T-BERD 211 is a complete test and measurement solution for technicans who install, test, monitor, and maintain T1 links and equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - T-BERD 211 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
T-BERD 211
Communication Analyzer T-BERD 211
The T-BERD 211 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Identifies jitter; performs both highband and wideband measurements, and pinpoints multiplexer and channel bank clock problems Auto configuration and results summary provide immediate identification of framing, pattern, and error status Supports CSU/NIU emulation for isolation of customer premises and network equipment Includes automated and user-configurable stress pattern testing Performs G.821, B8ZS, and Fractional T1 error analysis Measures and analyzes pulse shape Brightly lit front panel display is ideally suited for low light testing environments Lead acid battery enables technician to test anywhere for up to five hours without power generators or cords Repeater Power Supply, T1 Repeater Extender, and Thermal Graphics Printer economically add versatility to the TTC Acterna 211 The Acterna T-BERD 211 is a complete test and measurement solution for technicans who install, test, monitor, and maintain T1 links and equipment.

The T-BERD 211 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Identifies jitter; performs both highband and wideband measurements, and pinpoints multiplexer and channel bank clock problems
  • Auto configuration and results summary provide immediate identification of framing, pattern, and error status
  • Supports CSU/NIU emulation for isolation of customer premises and network equipment
  • Includes automated and user-configurable stress pattern testing
  • Performs G.821, B8ZS, and Fractional T1 error analysis
  • Measures and analyzes pulse shape
  • Brightly lit front panel display is ideally suited for low light testing environments
  • Lead acid battery enables technician to test anywhere for up to five hours without power generators or cords
  • Repeater Power Supply, T1 Repeater Extender, and Thermal Graphics Printer economically add versatility to the TTC Acterna 211

The Acterna T-BERD 211 is a complete test and measurement solution for technicans who install, test, monitor, and maintain T1 links and equipment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number T-BERD 211
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5014A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details