VIAVI Solutions, Inc. Communication Analyzer T-BERD 209A

Description
The T-BERD 209A is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Identifies jitter; performs both highband and wideband measurements Auto configuration and results summary provide immediate identification of framing, pattern, and error status Supports CSU/NIU emulation for isolation of customer premises and network equipment Includes automated and user-configurable stress pattern testing Performs G.821, B8ZS, and Fractional T1 error analysis Measures and analyzes pulse shape Brightly lit front panel display is ideally suited for low light testing environments Lead acid battery enables technician to test anywhere for up to five hours without power generators or cords Repeater Power Supply, T1 Repeater Extender, and Thermal Graphics Printer economically add versatility to the TTC Acterna 209A The Acterna T-BERD 209A is a complete test and measurement solution for technicians who install, test, monitor, and maintain T1 links and equipment.
Datasheet
Description
The T-BERD 209A is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Identifies jitter; performs both highband and wideband measurements Auto configuration and results summary provide immediate identification of framing, pattern, and error status Supports CSU/NIU emulation for isolation of customer premises and network equipment Includes automated and user-configurable stress pattern testing Performs G.821, B8ZS, and Fractional T1 error analysis Measures and analyzes pulse shape Brightly lit front panel display is ideally suited for low light testing environments Lead acid battery enables technician to test anywhere for up to five hours without power generators or cords Repeater Power Supply, T1 Repeater Extender, and Thermal Graphics Printer economically add versatility to the TTC Acterna 209A The Acterna T-BERD 209A is a complete test and measurement solution for technicians who install, test, monitor, and maintain T1 links and equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - T-BERD 209A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
T-BERD 209A
Communication Analyzer T-BERD 209A
The T-BERD 209A is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Identifies jitter; performs both highband and wideband measurements Auto configuration and results summary provide immediate identification of framing, pattern, and error status Supports CSU/NIU emulation for isolation of customer premises and network equipment Includes automated and user-configurable stress pattern testing Performs G.821, B8ZS, and Fractional T1 error analysis Measures and analyzes pulse shape Brightly lit front panel display is ideally suited for low light testing environments Lead acid battery enables technician to test anywhere for up to five hours without power generators or cords Repeater Power Supply, T1 Repeater Extender, and Thermal Graphics Printer economically add versatility to the TTC Acterna 209A The Acterna T-BERD 209A is a complete test and measurement solution for technicians who install, test, monitor, and maintain T1 links and equipment.

The T-BERD 209A is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Identifies jitter; performs both highband and wideband measurements
  • Auto configuration and results summary provide immediate identification of framing, pattern, and error status
  • Supports CSU/NIU emulation for isolation of customer premises and network equipment
  • Includes automated and user-configurable stress pattern testing
  • Performs G.821, B8ZS, and Fractional T1 error analysis
  • Measures and analyzes pulse shape
  • Brightly lit front panel display is ideally suited for low light testing environments
  • Lead acid battery enables technician to test anywhere for up to five hours without power generators or cords
  • Repeater Power Supply, T1 Repeater Extender, and Thermal Graphics Printer economically add versatility to the TTC Acterna 209A

The Acterna T-BERD 209A is a complete test and measurement solution for technicians who install, test, monitor, and maintain T1 links and equipment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number T-BERD 209A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details