Cobham Advanced Electronic Solutions Analyzer NTS-1000B

Description
The NTS-1000B is a used analyzer from Aeroflex. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency Range: 50 to 1100 MHz Frequency counter resolution: 100 kHz RF Input Level: –20 to +10 dBm Spectral Analysis: FFT; Hanning Measurement Accuracy: ±2 dB Calibration: Automatic, before every measurement Analysis Range: 10 Hz to 1 MHz in 3 bands
Datasheet
Description
The NTS-1000B is a used analyzer from Aeroflex. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency Range: 50 to 1100 MHz Frequency counter resolution: 100 kHz RF Input Level: –20 to +10 dBm Spectral Analysis: FFT; Hanning Measurement Accuracy: ±2 dB Calibration: Automatic, before every measurement Analysis Range: 10 Hz to 1 MHz in 3 bands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer NTS-1000B
The NTS-1000B is a used analyzer from Aeroflex. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency Range: 50 to 1100 MHz Frequency counter resolution: 100 kHz RF Input Level: –20 to +10 dBm Spectral Analysis: FFT; Hanning Measurement Accuracy: ±2 dB Calibration: Automatic, before every measurement Analysis Range: 10 Hz to 1 MHz in 3 bands

The NTS-1000B is a used analyzer from Aeroflex. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Frequency Range: 50 to 1100 MHz
  • Frequency counter resolution: 100 kHz
  • RF Input Level: –20 to +10 dBm
  • Spectral Analysis: FFT; Hanning
  • Measurement Accuracy: ±2 dB
  • Calibration: Automatic, before every measurement
  • Analysis Range: 10 Hz to 1 MHz in 3 bands
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number NTS-1000B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details