The AXIe Modular Products set a new standard in performance and function.
VIAVI Solutions formerly Cobham/Aeroflex is pleased to announce its new modular line of products based upon the latest AXIe standard. The new Cobham AXIe chassis is the world’s first to support both the Wide PCI Express Extensions for AXIe and PCIe Gen3 backplane data rates, making it the test and measurement industry’s highest-throughput modular chassis.
In addition to the AXIe chassis, other AXIe instrument modules are available—the mA-3011 Embedded Host Processor and the mA-6806 Vector Signal Transceiver.
VIAVI Solutions formerly Cobham/Aeroflex and NordiaSoft, the world leader in Software Communications Architecture (SCA) tools, have announced a market first for the SCA community – a fully-integrated SCA platform that supports the entire SCA lifecycle, from simulation through development, then into production and field test.
Combining Cobham’s Modular AXIe hardware and NordiaSoft’s SCARI Software Suite gives SCA developers a turnkey development system for implementing SCA Version 2.2.2 designs today and Version 4.1 later this year. The AXIe chassis and modules provide unparalleled value with ultra-high performance while maintaining a low total cost of ownership. The COTS modular AXIe system allows various plug and play configurations of transceivers, CPUs, GPUs, DSPs and FPGAs.
The SCA Platform is a custom configuration targeting radio OEMs, government and military users, including EW, SIGINT, SDR and other embedded users.
| VIAVI Solutions, Inc. | |
|---|---|
| Product Category | Spectrum Analyzers and Signal Analyzers |
| Product Number | mA-6806 |
| Product Name | AXIe Vector Signal Transceiver |
| Special Instrument Type | Fixed |
| Analyzer Type | Instrument |
| Test Type | Modulation; Distortion; Noise |
| User Interface | None; Computer Programmable |
| Host Connection | Direct Backplane Interface |